RES 2.49K OHM 0.1% 0.15W 0603
RES 2.49K OHM 0.1% 0.15W 0603
RES 2.49K OHM 0.1% 0.15W 0603
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 1292-MF06W2491BTLDKR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; General Use |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 |
| Tolerance | 0.1000 +/- % |