Walsin Technology Corp. Chip Resistor - Surface Mount MF06Q4751BTL

Description
RES 4.75K OHM 0.1% 0.15W 0603
Request a Quote Datasheet
Description
RES 4.75K OHM 0.1% 0.15W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1292-MF06Q4751BTLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-MF06Q4751BTLTR-ND
Chip Resistor - Surface Mount 1292-MF06Q4751BTLTR-ND
RES 4.75K OHM 0.1% 0.15W 0603

RES 4.75K OHM 0.1% 0.15W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1292-MF06Q4751BTLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-MF06Q4751BTLDKR-ND
Chip Resistor - Surface Mount 1292-MF06Q4751BTLDKR-ND
RES 4.75K OHM 0.1% 0.15W 0603

RES 4.75K OHM 0.1% 0.15W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1292-MF06Q4751BTLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-MF06Q4751BTLCT-ND
Chip Resistor - Surface Mount 1292-MF06Q4751BTLCT-ND
RES 4.75K OHM 0.1% 0.15W 0603

RES 4.75K OHM 0.1% 0.15W 0603

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 1292-MF06Q4751BTLTR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1473FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details