Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT
MLCC 1.5PF 50V NPO 0402
| Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | HH15N1R5B500CT | HH15N1R5B500CT |
| Product Name | Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT | Ceramic Capacitors |
| Technology | Multilayer | Film Capacitors; Ultracapacitor |
| Capacitance Type | Fixed | Fixed |
| Capacitance Range | 1.50E-6 microF | 1.50E-6 microF |
| Configuration / Form Factor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | High Frequency; RF / Microwave |