0.033µF ±5% 100V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 1292-1812N333J101CTTR-ND |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Applications | General Purpose |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Range | 0.0330 microF |