Walsin Technology Corp. Ceramic Capacitors 1812F476M160CT

Description
47µF ±20% 16V Ceramic Capacitor Y5V (F) 1812 (4532 Metric)
Request a Quote Datasheet
Description
47µF ±20% 16V Ceramic Capacitor Y5V (F) 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1812F476M160CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1812F476M160CTTR-ND
Ceramic Capacitors 1292-1812F476M160CTTR-ND
47µF ±20% 16V Ceramic Capacitor Y5V (F) 1812 (4532 Metric)

47µF ±20% 16V Ceramic Capacitor Y5V (F) 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1812F476M160CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1812F476M160CT
Ceramic Capacitors 1812F476M160CT
MLCC 47UF 16V Y5V 1812

MLCC 47UF 16V Y5V 1812

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1292-1812F476M160CTTR-ND 1812F476M160CT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Film Capacitors - 1725641 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - C17AH3R0B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details