0.47µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)
CAP CER 0.47UF 250V X7R 1812 Product overview: 1812B474K251CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1812B474K251CT can be used for catalog matching and distributor lookup.
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT
MLCC 0.47UF 250V X7R 1812
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1292-1812B474K251CTTR-ND | 60-1812B474K251CT | 1812B474K251CT | 1812B474K251CT |
| Product Name | Ceramic Capacitors | 0.47UF 250V Capacitor | Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |