Walsin Technology Corp. Ceramic Capacitors 1812B105K201CT

Description
CAP CER 1UF 200V X7R 1812
Request a Quote Datasheet
Description
CAP CER 1UF 200V X7R 1812
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1812B105K201CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1812B105K201CT-ND
Ceramic Capacitors 1292-1812B105K201CT-ND
CAP CER 1UF 200V X7R 1812

CAP CER 1UF 200V X7R 1812

Buy Now Datasheet
Ceramic Capacitors - 1292-1812B105K201CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1812B105K201CTTR-ND
Ceramic Capacitors 1292-1812B105K201CTTR-ND
1µF ±10% 200V Ceramic Capacitor X7R 1812 (4532 Metric)

1µF ±10% 200V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1812B105K201CTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1812B105K201CTDKR-ND
Ceramic Capacitors 1292-1812B105K201CTDKR-ND
CAP CER 1UF 200V X7R 1812

CAP CER 1UF 200V X7R 1812

Buy Now Datasheet
Ceramic Capacitors - 1812B105K201CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1812B105K201CT
Ceramic Capacitors 1812B105K201CT
MLCC 1UF 200V X7R 1812

MLCC 1UF 200V X7R 1812

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1292-1812B105K201CT-ND 1292-1812B105K201CTDKR-ND 1812B105K201CT
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100101GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 380LX102M200K032-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Aluminium Capacitors - 1701120 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details