0.1µF ±10% 200V Ceramic Capacitor X7R 1812 (4532 Metric)
CAP CER 0.1UF 200V X7R 1812
Capacitors - Ceramic Capacitors
| DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 1292-1812B104K201CTTR-ND | 1812B104K201CT | 1812B104K201CT |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |