Walsin Technology Corp. Ceramic Capacitors 1210X476M160CT

Description
47µF ±20% 16V Ceramic Capacitor X5R 1210 (3225 Metric)
Request a Quote Datasheet
Description
47µF ±20% 16V Ceramic Capacitor X5R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1210X476M160CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1210X476M160CTTR-ND
Ceramic Capacitors 1292-1210X476M160CTTR-ND
47µF ±20% 16V Ceramic Capacitor X5R 1210 (3225 Metric)

47µF ±20% 16V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1210X476M160CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1210X476M160CT
Ceramic Capacitors 1210X476M160CT
MLCC 47UF 16V X5R 1210

MLCC 47UF 16V X5R 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1292-1210X476M160CTTR-ND 1210X476M160CT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701044 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101123U050BB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-050525004P70HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details