Walsin Technology Corp. Ceramic Capacitors 1210X226K250CT

Description
22µF ±10% 25V Ceramic Capacitor X5R 1210 (3225 Metric)
Request a Quote Datasheet
Description
22µF ±10% 25V Ceramic Capacitor X5R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1210X226K250CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1210X226K250CTTR-ND
Ceramic Capacitors 1292-1210X226K250CTTR-ND
22µF ±10% 25V Ceramic Capacitor X5R 1210 (3225 Metric)

22µF ±10% 25V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1210X226K250CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1210X226K250CT-ND
Ceramic Capacitors 1292-1210X226K250CT-ND
CAP CER 22UF 25V X5R 1210

CAP CER 22UF 25V X5R 1210

Buy Now Datasheet
Ceramic Capacitors - 1292-1210X226K250CTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1210X226K250CTDKR-ND
Ceramic Capacitors 1292-1210X226K250CTDKR-ND
CAP CER 22UF 25V X5R 1210

CAP CER 22UF 25V X5R 1210

Buy Now Datasheet
Singapore, Singapore
22UF 25V Capacitor
60-1210X226K250CT
22UF 25V Capacitor 60-1210X226K250CT
CAP CER 22UF 25V X5R 1210 Product overview: 1210X226K250CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1210X226K250CT can be used for catalog matching and distributor lookup.

CAP CER 22UF 25V X5R 1210 Product overview: 1210X226K250CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1210X226K250CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1210X226K250CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1210X226K250CT
Ceramic Capacitors 1210X226K250CT
MLCC 22UF 25V X5R 1210

MLCC 22UF 25V X5R 1210

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
1210X226K250CT
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT 1210X226K250CT
25V 22uF X5R ±10% 1210 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

25V 22uF X5R ±10% 1210 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1292-1210X226K250CTTR-ND 1292-1210X226K250CTDKR-ND 60-1210X226K250CT 1210X226K250CT 1210X226K250CT
Product Name Ceramic Capacitors Ceramic Capacitors 22UF 25V Capacitor Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details