Walsin Technology Corp. Ceramic Capacitors 1210B475K500CT

Description
CAP CER 4.7UF 50V X7R 1210
Datasheet
Description
CAP CER 4.7UF 50V X7R 1210
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1210B475K500CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1210B475K500CT
Ceramic Capacitors 1210B475K500CT
CAP CER 4.7UF 50V X7R 1210

CAP CER 4.7UF 50V X7R 1210

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, 4.7 F, 10%, X7R, 50 V, 1210 [3225 Metric] Rohs Compliant Walsin - 68Y9171 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 4.7 F, 10%, X7R, 50 V, 1210 [3225 Metric] Rohs Compliant Walsin
68Y9171
Multilayer Ceramic Capacitor, 4.7 F, 10%, X7R, 50 V, 1210 [3225 Metric] Rohs Compliant Walsin 68Y9171
Multilayer Ceramic Capacitor, 4.7 F, 10%, X7R, 50 V, 1210 [3225 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 4.7 F, 10%, X7R, 50 V, 1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1210B475K500CT 68Y9171
Product Name Ceramic Capacitors Multilayer Ceramic Capacitor, 4.7 F, 10%, X7R, 50 V, 1210 [3225 Metric] Rohs Compliant Walsin
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors Multilayer
Applications General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0160100GFT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Ceramic Capacitors - 338-4106-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details