Walsin Technology Corp. Ceramic Capacitors 1210B474K500CT

Description
0.47µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.47µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1210B474K500CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1210B474K500CTTR-ND
Ceramic Capacitors 1292-1210B474K500CTTR-ND
0.47µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

0.47µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1210B474K500CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1210B474K500CT
Ceramic Capacitors 1210B474K500CT
MLCC 0.47UF 50V X7R 1210

MLCC 0.47UF 50V X7R 1210

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, 0.47 F, 10%, X7R, 50 V, 1210 [3225 Metric] Rohs Compliant Walsin - 58Y8055 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 0.47 F, 10%, X7R, 50 V, 1210 [3225 Metric] Rohs Compliant Walsin
58Y8055
Multilayer Ceramic Capacitor, 0.47 F, 10%, X7R, 50 V, 1210 [3225 Metric] Rohs Compliant Walsin 58Y8055
Multilayer Ceramic Capacitor, 0.47 F, 10%, X7R, 50 V, 1210 [3225 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 0.47 F, 10%, X7R, 50 V, 1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1292-1210B474K500CTTR-ND 1210B474K500CT 58Y8055
Product Name Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, 0.47 F, 10%, X7R, 50 V, 1210 [3225 Metric] Rohs Compliant Walsin
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 113235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Aluminum Electrolytic Capacitors - 2002-101C263U100CD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 0603J0100180FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers