0.033µF ±10% 630V Ceramic Capacitor X7R 1210 (3225 Metric)
MLCC 0.033UF 630V X7R 1210
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT
| DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 1292-1210B333K631CTTR-ND | 1210B333K631CT | 1210B333K631CT |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0330 microF | 0.0330 microF | 0.0330 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |