Walsin Technology Corp. Ceramic Capacitors 1210B333K102CT

Description
0.033µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.033µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1210B333K102CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1210B333K102CTTR-ND
Ceramic Capacitors 1292-1210B333K102CTTR-ND
0.033µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)

0.033µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT - 1210B333K102CT - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT
1210B333K102CT
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT 1210B333K102CT
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT

Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 1292-1210B333K102CTTR-ND 1210B333K102CT
Product Name Ceramic Capacitors Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - M39014/052058 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701299 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details