Walsin Technology Corp. 25 V Capacitor 1210B106K250CT

Description
Multilayer Ceramic Capacitor, 10 F, 10%, X7R, 25 V, 1210 [3225 Metric] Rohs Compliant: Yes Product overview: 1210B106K250CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25 V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 25 V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1210B106K250CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitor, 10 F, 10%, X7R, 25 V, 1210 [3225 Metric] Rohs Compliant: Yes Product overview: 1210B106K250CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25 V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 25 V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1210B106K250CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
25 V Capacitor
60-1210B106K250CT
25 V Capacitor 60-1210B106K250CT
Multilayer Ceramic Capacitor, 10 F, 10%, X7R, 25 V, 1210 [3225 Metric] Rohs Compliant: Yes Product overview: 1210B106K250CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25 V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 25 V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1210B106K250CT can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitor, 10 F, 10%, X7R, 25 V, 1210 [3225 Metric] Rohs Compliant: Yes Product overview: 1210B106K250CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25 V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 25 V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1210B106K250CT can be used for catalog matching and distributor lookup.

Supplier's Site
Cap Ceramic 10uF 25V X7R 10% Pad SMD 1210 125°C T/R - 883-1210B106K250CT - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 10uF 25V X7R 10% Pad SMD 1210 125°C T/R
883-1210B106K250CT
Cap Ceramic 10uF 25V X7R 10% Pad SMD 1210 125°C T/R 883-1210B106K250CT
Cap Ceramic 10uF 25V X7R 10% Pad SMD 1210 125°C T/R

Cap Ceramic 10uF 25V X7R 10% Pad SMD 1210 125°C T/R

Supplier's Site
Multilayer Ceramic Capacitor, 10 F, 10%, X7R, 25 V, 1210 [3225 Metric] Rohs Compliant Walsin - 58Y8044 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 10 F, 10%, X7R, 25 V, 1210 [3225 Metric] Rohs Compliant Walsin
58Y8044
Multilayer Ceramic Capacitor, 10 F, 10%, X7R, 25 V, 1210 [3225 Metric] Rohs Compliant Walsin 58Y8044
Multilayer Ceramic Capacitor, 10 F, 10%, X7R, 25 V, 1210 [3225 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 10 F, 10%, X7R, 25 V, 1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, 10 F, 10%, X7R, 25 V, 1210 [3225 Metric] Rohs Compliant Walsin - 68Y9158 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 10 F, 10%, X7R, 25 V, 1210 [3225 Metric] Rohs Compliant Walsin
68Y9158
Multilayer Ceramic Capacitor, 10 F, 10%, X7R, 25 V, 1210 [3225 Metric] Rohs Compliant Walsin 68Y9158
Multilayer Ceramic Capacitor, 10 F, 10%, X7R, 25 V, 1210 [3225 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 10 F, 10%, X7R, 25 V, 1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 60-1210B106K250CT 883-1210B106K250CT 58Y8044
Product Name 25 V Capacitor Cap Ceramic 10uF 25V X7R 10% Pad SMD 1210 125°C T/R Multilayer Ceramic Capacitor, 10 F, 10%, X7R, 25 V, 1210 [3225 Metric] Rohs Compliant Walsin
Configuration / Form Factor Leaded Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic X7R; X7R
Capacitance Range 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100392KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - C0805C151J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details