Walsin Technology Corp. Ceramic Capacitors 1206X155M160CT

Description
1.5µF ±20% 16V Ceramic Capacitor X5R 1206 (3216 Metric)
Request a Quote Datasheet
Description
1.5µF ±20% 16V Ceramic Capacitor X5R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1206X155M160CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1206X155M160CTTR-ND
Ceramic Capacitors 1292-1206X155M160CTTR-ND
1.5µF ±20% 16V Ceramic Capacitor X5R 1206 (3216 Metric)

1.5µF ±20% 16V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 1292-1206X155M160CTTR-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100270JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminium Capacitors - 1701216 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C473U7R5AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details