Walsin Technology Corp. Ceramic Capacitors 1206N393J500CT

Description
0.039µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.039µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1206N393J500CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1206N393J500CTTR-ND
Ceramic Capacitors 1292-1206N393J500CTTR-ND
0.039µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.039µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Cap Ceramic 0.039uF 50V C0G 5% Pad SMD 1206 125°C T/R - 883-1206N393J500CT - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 0.039uF 50V C0G 5% Pad SMD 1206 125°C T/R
883-1206N393J500CT
Cap Ceramic 0.039uF 50V C0G 5% Pad SMD 1206 125°C T/R 883-1206N393J500CT
Cap Ceramic 0.039uF 50V C0G 5% Pad SMD 1206 125°C T/R

Cap Ceramic 0.039uF 50V C0G 5% Pad SMD 1206 125°C T/R

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Capacitors Capacitors
Product Number 1292-1206N393J500CTTR-ND 883-1206N393J500CT
Product Name Ceramic Capacitors Cap Ceramic 0.039uF 50V C0G 5% Pad SMD 1206 125°C T/R
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition C0G
Capacitance Range 0.0390 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C233U030BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0504X332K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details