2200pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Capacitors - Ceramic Capacitors
MLCC 2200PF 50V NPO 1206
Multilayer Ceramic Capacitor, 2200 pF, 5%, C0G / NP0, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1292-1206N222J500CTTR-ND | 1206N222J500CT | 1206N222J500CT | 58Y8016 |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Ceramic Capacitors | Multilayer Ceramic Capacitor, 2200 Pf, 5%, C0G / Np0, 50 V, 1206 [3216 Metric] Rohs Compliant Walsin |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | General Purpose | General Purpose; General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |