220pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Multilayer Ceramic Capacitor, 220 pF, 5%, C0G / NP0, 500 V, 1206 [3216 Metric] RoHS Compliant: Yes
Capacitors - Ceramic Capacitors
MLCC 220PF 500V NPO 1206
500V 220pF C0G ±5% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1292-1206N221J501CTTR-ND | 58Y8014 | 1206N221J501CT | 1206N221J501CT | 1206N221J501CT |
| Product Name | Ceramic Capacitors | Multilayer Ceramic Capacitor, 220 Pf, 5%, C0G / Np0, 500 V, 1206 [3216 Metric] Rohs Compliant Walsin | Capacitors - Ceramic Capacitors | Ceramic Capacitors | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | Chip Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | ||
| WVDC | 500 volts | 500 volts | 500 volts | 500 volts |