Walsin Technology Corp. Ceramic Capacitors 1206N221J101CT

Description
220pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
220pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1206N221J101CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1206N221J101CTTR-ND
Ceramic Capacitors 1292-1206N221J101CTTR-ND
220pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

220pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Multilayer Ceramic Capacitor, 220 Pf, 5%, C0G / Np0, 100 V, 1206 [3216 Metric] Rohs Compliant Walsin - 58Y8012 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 220 Pf, 5%, C0G / Np0, 100 V, 1206 [3216 Metric] Rohs Compliant Walsin
58Y8012
Multilayer Ceramic Capacitor, 220 Pf, 5%, C0G / Np0, 100 V, 1206 [3216 Metric] Rohs Compliant Walsin 58Y8012
Multilayer Ceramic Capacitor, 220 pF, 5%, C0G / NP0, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 220 pF, 5%, C0G / NP0, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1206N221J101CT - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
1206N221J101CT
Capacitors - Ceramic Capacitors 1206N221J101CT
Capacitors - Ceramic Capacitors

Capacitors - Ceramic Capacitors

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1292-1206N221J101CTTR-ND 58Y8012 1206N221J101CT
Product Name Ceramic Capacitors Multilayer Ceramic Capacitor, 220 Pf, 5%, C0G / Np0, 100 V, 1206 [3216 Metric] Rohs Compliant Walsin Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M30R224K5-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details