Walsin Technology Corp. Ceramic Capacitors 1206N103J250CT

Description
10000pF ±5% 25V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
10000pF ±5% 25V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1206N103J250CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1206N103J250CTTR-ND
Ceramic Capacitors 1292-1206N103J250CTTR-ND
10000pF ±5% 25V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

10000pF ±5% 25V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Multilayer Ceramic Capacitor, 0.01 F, 5%, C0G / Np0, 25 V, 1206 [3216 Metric] Rohs Compliant Walsin - 58Y8009 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 0.01 F, 5%, C0G / Np0, 25 V, 1206 [3216 Metric] Rohs Compliant Walsin
58Y8009
Multilayer Ceramic Capacitor, 0.01 F, 5%, C0G / Np0, 25 V, 1206 [3216 Metric] Rohs Compliant Walsin 58Y8009
Multilayer Ceramic Capacitor, 0.01 F, 5%, C0G / NP0, 25 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 0.01 F, 5%, C0G / NP0, 25 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1292-1206N103J250CTTR-ND 58Y8009
Product Name Ceramic Capacitors Multilayer Ceramic Capacitor, 0.01 F, 5%, C0G / Np0, 25 V, 1206 [3216 Metric] Rohs Compliant Walsin
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic - 108AXZ6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers