Walsin Technology Corp. Ceramic Capacitors 1206N102J201CT

Description
1000pF ±5% 200V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
1000pF ±5% 200V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1206N102J201CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1206N102J201CTTR-ND
Ceramic Capacitors 1292-1206N102J201CTTR-ND
1000pF ±5% 200V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

1000pF ±5% 200V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Cap Ceramic 0.001uF 200V C0G 5% Pad SMD 1206 125°C T/R - 883-1206N102J201CT - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 0.001uF 200V C0G 5% Pad SMD 1206 125°C T/R
883-1206N102J201CT
Cap Ceramic 0.001uF 200V C0G 5% Pad SMD 1206 125°C T/R 883-1206N102J201CT
Cap Ceramic 0.001uF 200V C0G 5% Pad SMD 1206 125°C T/R

Cap Ceramic 0.001uF 200V C0G 5% Pad SMD 1206 125°C T/R

Supplier's Site
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT - 1206N102J201CT - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT
1206N102J201CT
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT 1206N102J201CT
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT

Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1292-1206N102J201CTTR-ND 883-1206N102J201CT 1206N102J201CT
Product Name Ceramic Capacitors Cap Ceramic 0.001uF 200V C0G 5% Pad SMD 1206 125°C T/R Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition C0G
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0100150KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101892U030AA1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers