100pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
MLCC 100PF 630V NPO 1206
630V 100pF C0G ±5% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
| DigiKey | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 1292-1206N101J631CTTR-ND | 1206N101J631CT | 1206N101J631CT |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | Chip Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |
| WVDC | 630 volts | 630 volts | 630 volts |