Walsin Technology Corp. Ceramic Capacitors 1206N101J101CT

Description
100pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
100pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1206N101J101CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1206N101J101CTTR-ND
Ceramic Capacitors 1292-1206N101J101CTTR-ND
100pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

100pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1206N101J101CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1206N101J101CT
Ceramic Capacitors 1206N101J101CT
MLCC 100PF 100V NPO 1206

MLCC 100PF 100V NPO 1206

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, 100 Pf, 5%, C0G / Np0, 100 V, 1206 [3216 Metric] Rohs Compliant Walsin - 58Y8004 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 100 Pf, 5%, C0G / Np0, 100 V, 1206 [3216 Metric] Rohs Compliant Walsin
58Y8004
Multilayer Ceramic Capacitor, 100 Pf, 5%, C0G / Np0, 100 V, 1206 [3216 Metric] Rohs Compliant Walsin 58Y8004
Multilayer Ceramic Capacitor, 100 pF, 5%, C0G / NP0, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 100 pF, 5%, C0G / NP0, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1292-1206N101J101CTTR-ND 1206N101J101CT 58Y8004
Product Name Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, 100 Pf, 5%, C0G / Np0, 100 V, 1206 [3216 Metric] Rohs Compliant Walsin
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701287 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Ceramic Capacitors - C17AH120J-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details