Walsin Technology Corp. Ceramic Capacitors 1206F475Z250CT

Description
4.7µF -20%, +80% 25V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)
Request a Quote Datasheet
Description
4.7µF -20%, +80% 25V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1206F475Z250CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1206F475Z250CTTR-ND
Ceramic Capacitors 1292-1206F475Z250CTTR-ND
4.7µF -20%, +80% 25V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)

4.7µF -20%, +80% 25V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)

Buy Now Datasheet
Cap, 4.7Μf, 25V, Y5V, 1206, Reel; Capacitance Walsin - 78Y5342 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Μf, 25V, Y5V, 1206, Reel; Capacitance Walsin
78Y5342
Cap, 4.7Μf, 25V, Y5V, 1206, Reel; Capacitance Walsin 78Y5342
CAP, 4.7µF, 25V, Y5V, 1206, REEL; Capacitance:4.7µF; Voltage Rating:25V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:+80%, -20%; Dielectric Characteristic:Y5V; Product Range:-; Operating Temperature Min:-25°C; RoHS Compliant: Yes

CAP, 4.7µF, 25V, Y5V, 1206, REEL; Capacitance:4.7µF; Voltage Rating:25V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:+80%, -20%; Dielectric Characteristic:Y5V; Product Range:-; Operating Temperature Min:-25°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 4.7Μf, 25V, Y5V, 1206, Reel; Capacitance Walsin - 77Y8213 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Μf, 25V, Y5V, 1206, Reel; Capacitance Walsin
77Y8213
Cap, 4.7Μf, 25V, Y5V, 1206, Reel; Capacitance Walsin 77Y8213
CAP, 4.7µF, 25V, Y5V, 1206, REEL; Capacitance:4.7µF; Voltage Rating:25V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:+80%, -20%; Dielectric Characteristic:Y5V; Product Range:-; Operating Temperature Min:-25°C; RoHS Compliant: Yes

CAP, 4.7µF, 25V, Y5V, 1206, REEL; Capacitance:4.7µF; Voltage Rating:25V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:+80%, -20%; Dielectric Characteristic:Y5V; Product Range:-; Operating Temperature Min:-25°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 1206F475Z250CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1206F475Z250CT
Ceramic Capacitors 1206F475Z250CT
MLCC 4.7UF 25V Y5V 1206

MLCC 4.7UF 25V Y5V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1292-1206F475Z250CTTR-ND 78Y5342 1206F475Z250CT
Product Name Ceramic Capacitors Cap, 4.7Μf, 25V, Y5V, 1206, Reel; Capacitance Walsin Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to ? C (-13 to ? F) -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C243T050EB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504N330J250PR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details