Walsin Technology Corp. Ceramic Capacitors 1206F475Z160CT

Description
4.7µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)
Request a Quote Datasheet
Description
4.7µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1206F475Z160CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1206F475Z160CTTR-ND
Ceramic Capacitors 1292-1206F475Z160CTTR-ND
4.7µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)

4.7µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
4.7UF 16V Capacitor
60-1206F475Z160CT
4.7UF 16V Capacitor 60-1206F475Z160CT
CAP CER 4.7UF 16V Y5V 1206 Product overview: 1206F475Z160CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1206F475Z160CT can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 16V Y5V 1206 Product overview: 1206F475Z160CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1206F475Z160CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1206F475Z160CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1206F475Z160CT
Ceramic Capacitors 1206F475Z160CT
MLCC 4.7UF 16V Y5V 1206

MLCC 4.7UF 16V Y5V 1206

Supplier's Site Datasheet
Cap, 4.7Μf, 16V, Y5V, 1206, Reel; Capacitance Walsin - 77Y8212 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Μf, 16V, Y5V, 1206, Reel; Capacitance Walsin
77Y8212
Cap, 4.7Μf, 16V, Y5V, 1206, Reel; Capacitance Walsin 77Y8212
CAP, 4.7µF, 16V, Y5V, 1206, REEL; Capacitance:4.7µF; Voltage Rating:16V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:+80%, -20%; Dielectric Characteristic:Y5V; Product Range:-; Operating Temperature Min:-25°C; RoHS Compliant: Yes

CAP, 4.7µF, 16V, Y5V, 1206, REEL; Capacitance:4.7µF; Voltage Rating:16V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:+80%, -20%; Dielectric Characteristic:Y5V; Product Range:-; Operating Temperature Min:-25°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1292-1206F475Z160CTTR-ND 60-1206F475Z160CT 1206F475Z160CT 77Y8212
Product Name Ceramic Capacitors 4.7UF 16V Capacitor Ceramic Capacitors Cap, 4.7Μf, 16V, Y5V, 1206, Reel; Capacitance Walsin
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to ? C (-13 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B223J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic - 108AXZ6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers