WALSIN TECHNOLOGY CORP.
1206F335M250CT -- CERAMIC CAPACITORS
Walsin Technology Corp.
Ceramic Capacitors
1206F335M250CT
Description
MLCC 3.3UF 25V Y5V 1206
Description
MLCC 3.3UF 25V Y5V 1206
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
Product Category
Capacitors
Product Number
1206F335M250CT
Product Name
Ceramic Capacitors
Configuration / Form Factor
Chip Capacitor; Surface Mount, MLCC
Technology
Film Capacitors
Applications
General Purpose
Capacitance Type
Fixed
Operating Temperature
-25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data
Similar Products
Configuration / Form Factor
Chip Capacitor
Operating Temperature
-40 to 70 C (-40 to 158 F)
Capacitance Range
90000 microF
View Details
Shenzhen Weidy Industrial Development Co., Ltd.
Configuration / Form Factor
Leaded Capacitor
Technology
Film Capacitors; Single-Layer; Wound
Applications
General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Configuration / Form Factor
Chip Capacitor
Applications
General Purpose
Features
Polarized
View Details
2 suppliers
Operating Temperature
-65 to 200 C (-85 to 392 F)
Capacitance Tolerance
20 (+/- %)
Packing Method
Bulk
View Details
2 suppliers