Walsin Technology Corp. 10UF 10V Capacitor 1206F106Z100CT

Description
CAP CER 10UF 10V Y5V 1206 Product overview: 1206F106Z100CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1206F106Z100CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 10UF 10V Y5V 1206 Product overview: 1206F106Z100CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1206F106Z100CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10UF 10V Capacitor - 60-1206F106Z100CT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10UF 10V Capacitor
60-1206F106Z100CT
10UF 10V Capacitor 60-1206F106Z100CT
CAP CER 10UF 10V Y5V 1206 Product overview: 1206F106Z100CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1206F106Z100CT can be used for catalog matching and distributor lookup.

CAP CER 10UF 10V Y5V 1206 Product overview: 1206F106Z100CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1206F106Z100CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1292-1206F106Z100CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1206F106Z100CTTR-ND
Ceramic Capacitors 1292-1206F106Z100CTTR-ND
10µF -20%, +80% 10V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)

10µF -20%, +80% 10V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1206F106Z100CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1206F106Z100CT
Ceramic Capacitors 1206F106Z100CT
MLCC 10UF 10V Y5V 1206

MLCC 10UF 10V Y5V 1206

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
1206F106Z100CT
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT 1206F106Z100CT
10V 10uF Y5V -20%~+80% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

10V 10uF Y5V -20%~+80% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, 10 F, +80%, -20%, Y5V, 10 V, 1206 [3216 Metric] Rohs Compliant Walsin - 58Y7999 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 10 F, +80%, -20%, Y5V, 10 V, 1206 [3216 Metric] Rohs Compliant Walsin
58Y7999
Multilayer Ceramic Capacitor, 10 F, +80%, -20%, Y5V, 10 V, 1206 [3216 Metric] Rohs Compliant Walsin 58Y7999
Multilayer Ceramic Capacitor, 10 F, +80%, -20%, Y5V, 10 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 10 F, +80%, -20%, Y5V, 10 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-1206F106Z100CT 1292-1206F106Z100CTTR-ND 1206F106Z100CT 1206F106Z100CT 58Y7999
Product Name 10UF 10V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Multilayer Ceramic Capacitor, 10 F, +80%, -20%, Y5V, 10 V, 1206 [3216 Metric] Rohs Compliant Walsin
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C183U7R5AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Film Capacitors - 1725663 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - C17CF681J-1UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details