1µF -20%, +80% 50V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)
CAP, 1µF, 50V, Y5V, 1206, REEL; Capacitance:1µF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:+80%, -20%; Dielectric Characteristic:Y5V; Product Range:-; Operating Temperature Min:-25°C; RoHS Compliant: Yes
MLCC 1UF 50V Y5V 1206
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 1292-1206F105Z500CTTR-ND | 77Y8211 | 1206F105Z500CT |
| Product Name | Ceramic Capacitors | Cap, 1Μf, 50V, Y5V, 1206, Reel; Capacitance Walsin | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to ? C (-13 to ? F) | -25 to 85 C (-13 to 185 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 1 microF | 1 microF | 1 microF |