Walsin Technology Corp. Ceramic Capacitors 1206B684K500CT

Description
0.68µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.68µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1206B684K500CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1206B684K500CTTR-ND
Ceramic Capacitors 1292-1206B684K500CTTR-ND
0.68µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

0.68µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1206B684K500CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1206B684K500CT
Ceramic Capacitors 1206B684K500CT
MLCC 0.68UF 50V X7R 1206

MLCC 0.68UF 50V X7R 1206

Supplier's Site Datasheet
Cap, 0.68Μf, 50V, 10%, X7R, 1206, Reel; Capacitance Walsin - 78Y5339 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.68Μf, 50V, 10%, X7R, 1206, Reel; Capacitance Walsin
78Y5339
Cap, 0.68Μf, 50V, 10%, X7R, 1206, Reel; Capacitance Walsin 78Y5339
CAP, 0.68µF, 50V, 10%, X7R, 1206, REEL; Capacitance:0.68µF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 0.68µF, 50V, 10%, X7R, 1206, REEL; Capacitance:0.68µF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.68Μf, 50V, 10%, X7R, 1206, Reel; Capacitance Walsin - 77Y8210 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.68Μf, 50V, 10%, X7R, 1206, Reel; Capacitance Walsin
77Y8210
Cap, 0.68Μf, 50V, 10%, X7R, 1206, Reel; Capacitance Walsin 77Y8210
CAP, 0.68µF, 50V, 10%, X7R, 1206, REEL; Capacitance:0.68µF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 0.68µF, 50V, 10%, X7R, 1206, REEL; Capacitance:0.68µF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - 1206B684K500CT - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
1206B684K500CT
Capacitors - Ceramic Capacitors 1206B684K500CT
Capacitors - Ceramic Capacitors

Capacitors - Ceramic Capacitors

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1292-1206B684K500CTTR-ND 1206B684K500CT 78Y5339 1206B684K500CT
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.68Μf, 50V, 10%, X7R, 1206, Reel; Capacitance Walsin Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.6800 microF 0.6800 microF 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Film Capacitors - 1725944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 227SML035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers