5600pF ±10% 200V Ceramic Capacitor X7R 1206 (3216 Metric)
1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT RoHS
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT
MLCC 5600PF 200V X7R 1206
| DigiKey | Utmel Electronic Limited | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1292-1206B562K201CTTR-ND | 883-1206B562K201CT | 1206B562K201CT | 1206B562K201CT |
| Product Name | Ceramic Capacitors | 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT RoHS | Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | ||
| WVDC | 200 volts | 200 volts |