CAP CER 0.047UF 630V X7R 1206 Product overview: 1206B473K631CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1206B473K631CT can be used for catalog matching and distributor lookup.
0.047µF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)
MLCC 0.047UF 630V X7R 1206
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-1206B473K631CT | 1292-1206B473K631CTTR-ND | 1206B473K631CT | 1206B473K631CT |
| Product Name | 0.047UF 630V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| RoHS Compliant | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF |