Walsin Technology Corp. Ceramic Capacitors 1206B473K201CT

Description
0.047µF ±10% 200V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.047µF ±10% 200V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1206B473K201CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1206B473K201CTTR-ND
Ceramic Capacitors 1292-1206B473K201CTTR-ND
0.047µF ±10% 200V Ceramic Capacitor X7R 1206 (3216 Metric)

0.047µF ±10% 200V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Multilayer Ceramic Capacitor, 0.047 F, 10%, X7R, 200 V, 1206 [3216 Metric] Rohs Compliant Walsin - 58Y7986 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 0.047 F, 10%, X7R, 200 V, 1206 [3216 Metric] Rohs Compliant Walsin
58Y7986
Multilayer Ceramic Capacitor, 0.047 F, 10%, X7R, 200 V, 1206 [3216 Metric] Rohs Compliant Walsin 58Y7986
Multilayer Ceramic Capacitor, 0.047 F, 10%, X7R, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 0.047 F, 10%, X7R, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, 0.047 F, 10%, X7R, 200 V, 1206 [3216 Metric] Rohs Compliant Walsin - 68Y9100 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 0.047 F, 10%, X7R, 200 V, 1206 [3216 Metric] Rohs Compliant Walsin
68Y9100
Multilayer Ceramic Capacitor, 0.047 F, 10%, X7R, 200 V, 1206 [3216 Metric] Rohs Compliant Walsin 68Y9100
Multilayer Ceramic Capacitor, 0.047 F, 10%, X7R, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 0.047 F, 10%, X7R, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1206B473K201CT - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
1206B473K201CT
Capacitors - Ceramic Capacitors 1206B473K201CT
Capacitors - Ceramic Capacitors

Capacitors - Ceramic Capacitors

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1292-1206B473K201CTTR-ND 58Y7986 1206B473K201CT
Product Name Ceramic Capacitors Multilayer Ceramic Capacitor, 0.047 F, 10%, X7R, 200 V, 1206 [3216 Metric] Rohs Compliant Walsin Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - M39014/011296 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701213 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details