Walsin Technology Corp. Ceramic Capacitors 1206B473K101CT

Description
0.047µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.047µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1206B473K101CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1206B473K101CTTR-ND
Ceramic Capacitors 1292-1206B473K101CTTR-ND
0.047µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

0.047µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1206B473K101CT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
1206B473K101CT
Capacitors - Ceramic Capacitors 1206B473K101CT
Capacitors - Ceramic Capacitors

Capacitors - Ceramic Capacitors

Supplier's Site
Multilayer Ceramic Capacitor, 0.047 F, 10%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Walsin - 58Y7985 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 0.047 F, 10%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Walsin
58Y7985
Multilayer Ceramic Capacitor, 0.047 F, 10%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Walsin 58Y7985
Multilayer Ceramic Capacitor, 0.047 F, 10%, X7R, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 0.047 F, 10%, X7R, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, 0.047 F, 10%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Walsin - 68Y9099 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 0.047 F, 10%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Walsin
68Y9099
Multilayer Ceramic Capacitor, 0.047 F, 10%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Walsin 68Y9099
Multilayer Ceramic Capacitor, 0.047 F, 10%, X7R, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 0.047 F, 10%, X7R, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1292-1206B473K101CTTR-ND 1206B473K101CT 58Y7985
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Multilayer Ceramic Capacitor, 0.047 F, 10%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Walsin
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0603B102K101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701053 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers