Walsin Technology Corp. Ceramic Capacitors 1206B472K102CT

Description
CAP CER 4700PF 1KV X7R 1206
Request a Quote Datasheet
Description
CAP CER 4700PF 1KV X7R 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1206B472K102CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1206B472K102CT-ND
Ceramic Capacitors 1292-1206B472K102CT-ND
CAP CER 4700PF 1KV X7R 1206

CAP CER 4700PF 1KV X7R 1206

Buy Now Datasheet
Ceramic Capacitors - 1292-1206B472K102CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1206B472K102CTTR-ND
Ceramic Capacitors 1292-1206B472K102CTTR-ND
4700pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

4700pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1206B472K102CTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1206B472K102CTDKR-ND
Ceramic Capacitors 1292-1206B472K102CTDKR-ND
CAP CER 4700PF 1KV X7R 1206

CAP CER 4700PF 1KV X7R 1206

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
1206B472K102CT
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT 1206B472K102CT
1kV 4.7nF X7R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

1kV 4.7nF X7R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - 1206B472K102CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1206B472K102CT
Ceramic Capacitors 1206B472K102CT
MLCC 4700PF 1000V X7R 1206

MLCC 4700PF 1000V X7R 1206

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1206B472K102CT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
1206B472K102CT
Capacitors - Ceramic Capacitors 1206B472K102CT
Capacitors - Ceramic Capacitors

Capacitors - Ceramic Capacitors

Supplier's Site

Technical Specifications

  DigiKey DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1292-1206B472K102CT-ND 1292-1206B472K102CTDKR-ND 1206B472K102CT 1206B472K102CT 1206B472K102CT
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Voltage Capacitor High Voltage Capacitor SMPS Filtering
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Aluminum Electrolytic Capacitors - 338-101C343T100CF2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Film Capacitors - 1913020P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details