0.33µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
MLCC 0.33UF 50V X7R 1206
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT
50V 330nF X7R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
Multilayer Ceramic Capacitor, 0.33 F, 10%, X7R, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1292-1206B334K500CTTR-ND | 1206B334K500CT | 1206B334K500CT | 1206B334K500CT | 58Y7980 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT | Multilayer Ceramic Capacitor, 0.33 F, 10%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Walsin |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | Chip Capacitor | ||
| Applications | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.3300 microF | 0.3300 microF | 0.3300 microF | 0.3300 microF |