Walsin Technology Corp. Ceramic Capacitors 1206B225K160CT

Description
2.2µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
2.2µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1206B225K160CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1206B225K160CTTR-ND
Ceramic Capacitors 1292-1206B225K160CTTR-ND
2.2µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

2.2µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT - 1206B225K160CT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT
1206B225K160CT
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT 1206B225K160CT
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT

Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT

Supplier's Site
Multilayer Ceramic Capacitor, 2.2 F, 10%, X7R, 16 V, 1206 [3216 Metric] Rohs Compliant Walsin - 58Y7973 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 2.2 F, 10%, X7R, 16 V, 1206 [3216 Metric] Rohs Compliant Walsin
58Y7973
Multilayer Ceramic Capacitor, 2.2 F, 10%, X7R, 16 V, 1206 [3216 Metric] Rohs Compliant Walsin 58Y7973
Multilayer Ceramic Capacitor, 2.2 F, 10%, X7R, 16 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 2.2 F, 10%, X7R, 16 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, 2.2 F, 10%, X7R, 16 V, 1206 [3216 Metric] Rohs Compliant Walsin - 68Y9087 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 2.2 F, 10%, X7R, 16 V, 1206 [3216 Metric] Rohs Compliant Walsin
68Y9087
Multilayer Ceramic Capacitor, 2.2 F, 10%, X7R, 16 V, 1206 [3216 Metric] Rohs Compliant Walsin 68Y9087
Multilayer Ceramic Capacitor, 2.2 F, 10%, X7R, 16 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 2.2 F, 10%, X7R, 16 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 1206B225K160CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1206B225K160CT
Ceramic Capacitors 1206B225K160CT
MLCC 2.2UF 16V X7R 1206

MLCC 2.2UF 16V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1292-1206B225K160CTTR-ND 1206B225K160CT 58Y7973 1206B225K160CT
Product Name Ceramic Capacitors Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT Multilayer Ceramic Capacitor, 2.2 F, 10%, X7R, 16 V, 1206 [3216 Metric] Rohs Compliant Walsin Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 1726050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Film Capacitors - 105MKP275KG4-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
View Details
3 suppliers