Walsin Technology Corp. Ceramic Capacitors 1206B224K251CT

Description
CAP CER 0.22UF 250V X7R 1206
Request a Quote Datasheet
Description
CAP CER 0.22UF 250V X7R 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1206B224K251CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1206B224K251CT-ND
Ceramic Capacitors 1292-1206B224K251CT-ND
CAP CER 0.22UF 250V X7R 1206

CAP CER 0.22UF 250V X7R 1206

Buy Now Datasheet
Ceramic Capacitors - 1292-1206B224K251CTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1206B224K251CTDKR-ND
Ceramic Capacitors 1292-1206B224K251CTDKR-ND
CAP CER 0.22UF 250V X7R 1206

CAP CER 0.22UF 250V X7R 1206

Buy Now Datasheet
Ceramic Capacitors - 1292-1206B224K251CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1206B224K251CTTR-ND
Ceramic Capacitors 1292-1206B224K251CTTR-ND
0.22µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

0.22µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1206B224K251CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1206B224K251CT
Ceramic Capacitors 1206B224K251CT
MLCC 0.22UF 250V X7R 1206

MLCC 0.22UF 250V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1292-1206B224K251CT-ND 1292-1206B224K251CTDKR-ND 1206B224K251CT
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100150KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details