Walsin Technology Corp. Ceramic Capacitors 1206B224K101CT

Description
0.22µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.22µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1611-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1611-1-ND
Ceramic Capacitors 1292-1611-1-ND
0.22µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

0.22µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1611-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1611-2-ND
Ceramic Capacitors 1292-1611-2-ND
0.22µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

0.22µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1611-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1611-6-ND
Ceramic Capacitors 1292-1611-6-ND
0.22µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

0.22µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
0.22UF 100V Capacitor
60-1206B224K101CT
0.22UF 100V Capacitor 60-1206B224K101CT
CAP CER 0.22UF 100V X7R 1206 Product overview: 1206B224K101CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1206B224K101CT can be used for catalog matching and distributor lookup.

CAP CER 0.22UF 100V X7R 1206 Product overview: 1206B224K101CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1206B224K101CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap Ceramic 0.22uF 100V X7R 10% SMD 1206 125C T/R - 883-1206B224K101CT - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 0.22uF 100V X7R 10% SMD 1206 125C T/R
883-1206B224K101CT
Cap Ceramic 0.22uF 100V X7R 10% SMD 1206 125C T/R 883-1206B224K101CT
Cap Ceramic 0.22uF 100V X7R 10% SMD 1206 125C T/R

Cap Ceramic 0.22uF 100V X7R 10% SMD 1206 125C T/R

Supplier's Site
Multilayer Ceramic Capacitor, 0.22 F, 10%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Walsin - 58Y7969 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 0.22 F, 10%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Walsin
58Y7969
Multilayer Ceramic Capacitor, 0.22 F, 10%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Walsin 58Y7969
Multilayer Ceramic Capacitor, 0.22 F, 10%, X7R, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 0.22 F, 10%, X7R, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1206B224K101CT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
1206B224K101CT
Capacitors - Ceramic Capacitors 1206B224K101CT
Capacitors - Ceramic Capacitors

Capacitors - Ceramic Capacitors

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1292-1611-1-ND 1292-1611-6-ND 60-1206B224K101CT 883-1206B224K101CT 58Y7969 1206B224K101CT
Product Name Ceramic Capacitors Ceramic Capacitors 0.22UF 100V Capacitor Cap Ceramic 0.22uF 100V X7R 10% SMD 1206 125C T/R Multilayer Ceramic Capacitor, 0.22 F, 10%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Walsin Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 227UVR016MFF - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details