Walsin Technology Corp. Ceramic Capacitors 1206B223K500CT

Description
0.022µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.022µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1609-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1609-1-ND
Ceramic Capacitors 1292-1609-1-ND
0.022µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

0.022µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1609-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1609-2-ND
Ceramic Capacitors 1292-1609-2-ND
0.022µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

0.022µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1609-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1609-6-ND
Ceramic Capacitors 1292-1609-6-ND
0.022µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

0.022µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1206B223K500CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1206B223K500CT
Ceramic Capacitors 1206B223K500CT
CAP CER 0.022UF 50V X7R 1206

CAP CER 0.022UF 50V X7R 1206

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, 0.022 F, 10%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Walsin - 58Y7967 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 0.022 F, 10%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Walsin
58Y7967
Multilayer Ceramic Capacitor, 0.022 F, 10%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Walsin 58Y7967
Multilayer Ceramic Capacitor, 0.022 F, 10%, X7R, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 0.022 F, 10%, X7R, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1292-1609-1-ND 1292-1609-6-ND 1206B223K500CT 58Y7967
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, 0.022 F, 10%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Walsin
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Ceramic Capacitors - 0603J0101P80BCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details