CAP CER 0.022UF 200V X7R 1206 Product overview: 1206B223K201CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1206B223K201CT can be used for catalog matching and distributor lookup.
0.022µF ±10% 200V Ceramic Capacitor X7R 1206 (3216 Metric)
Capacitors - Ceramic Capacitors
Multilayer Ceramic Capacitor, 0.022 F, 10%, X7R, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes
MLCC 0.022UF 200V X7R 1206
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-1206B223K201CT | 1292-1206B223K201CTTR-ND | 1206B223K201CT | 58Y7966 | 1206B223K201CT |
| Product Name | 0.022UF 200V Capacitor | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Multilayer Ceramic Capacitor, 0.022 F, 10%, X7R, 200 V, 1206 [3216 Metric] Rohs Compliant Walsin | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.0220 microF | 0.0220 microF | 0.0220 microF | 0.0220 microF |