Walsin Technology Corp. Ceramic Capacitors 1206B223K101CT

Description
0.022µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.022µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1206B223K101CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1206B223K101CTTR-ND
Ceramic Capacitors 1292-1206B223K101CTTR-ND
0.022µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

0.022µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1206B223K101CT - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
1206B223K101CT
Capacitors - Ceramic Capacitors 1206B223K101CT
Capacitors - Ceramic Capacitors

Capacitors - Ceramic Capacitors

Supplier's Site
Multilayer Ceramic Capacitor, 0.022 F, 10%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Walsin - 58Y7965 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 0.022 F, 10%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Walsin
58Y7965
Multilayer Ceramic Capacitor, 0.022 F, 10%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Walsin 58Y7965
Multilayer Ceramic Capacitor, 0.022 F, 10%, X7R, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 0.022 F, 10%, X7R, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, 0.022 F, 10%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Walsin - 68Y9079 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 0.022 F, 10%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Walsin
68Y9079
Multilayer Ceramic Capacitor, 0.022 F, 10%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Walsin 68Y9079
Multilayer Ceramic Capacitor, 0.022 F, 10%, X7R, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 0.022 F, 10%, X7R, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1292-1206B223K101CTTR-ND 1206B223K101CT 58Y7965
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Multilayer Ceramic Capacitor, 0.022 F, 10%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Walsin
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C272U100AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1608-050525000180GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details