Walsin Technology Corp. Ceramic Capacitors 1206B222K202CT

Description
CAP CER 2200PF 2KV X7R 1206
Request a Quote Datasheet
Description
CAP CER 2200PF 2KV X7R 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1206B222K202CTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1206B222K202CTDKR-ND
Ceramic Capacitors 1292-1206B222K202CTDKR-ND
CAP CER 2200PF 2KV X7R 1206

CAP CER 2200PF 2KV X7R 1206

Buy Now Datasheet
Ceramic Capacitors - 1292-1206B222K202CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1206B222K202CTTR-ND
Ceramic Capacitors 1292-1206B222K202CTTR-ND
2200pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)

2200pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1206B222K202CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1206B222K202CT-ND
Ceramic Capacitors 1292-1206B222K202CT-ND
CAP CER 2200PF 2KV X7R 1206

CAP CER 2200PF 2KV X7R 1206

Buy Now Datasheet
Singapore, Singapore
2200PF 2KV Capacitor
60-1206B222K202CT
2200PF 2KV Capacitor 60-1206B222K202CT
CAP CER 2200PF 2KV X7R 1206 Product overview: 1206B222K202CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 2KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 2KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1206B222K202CT can be used for catalog matching and distributor lookup.

CAP CER 2200PF 2KV X7R 1206 Product overview: 1206B222K202CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 2KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 2KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1206B222K202CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1206B222K202CT - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
1206B222K202CT
Capacitors - Ceramic Capacitors 1206B222K202CT
Capacitors - Ceramic Capacitors

Capacitors - Ceramic Capacitors

Supplier's Site
Ceramic Capacitors - 1206B222K202CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1206B222K202CT
Ceramic Capacitors 1206B222K202CT
MLCC 2200PF 2000V X7R 1206

MLCC 2200PF 2000V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1292-1206B222K202CTDKR-ND 1292-1206B222K202CTTR-ND 60-1206B222K202CT 1206B222K202CT 1206B222K202CT
Product Name Ceramic Capacitors Ceramic Capacitors 2200PF 2KV Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Voltage Capacitor High Voltage Capacitor SMPS Filtering
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C17CF1R4B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Ceramic Capacitors - M39014/021312 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details