Walsin Technology Corp. Ceramic Capacitors 1206B183K250CT

Description
0.018µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.018µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1206B183K250CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1206B183K250CTTR-ND
Ceramic Capacitors 1292-1206B183K250CTTR-ND
0.018µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

0.018µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 1292-1206B183K250CTTR-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0180 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-0402J2504P30BHTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701265 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 380LX101M450H022 - Richardson RFPD
Specs
Operating Temperature -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 100 microF
View Details
4 suppliers