1µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)
CAP CER 1UF 16V X7R 1206 Product overview: 1206B105K160CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1206B105K160CT can be used for catalog matching and distributor lookup.
Capacitors - Ceramic Capacitors
MLCC 1UF 16V X7R 1206
Multilayer Ceramic Capacitor, 1 F, 10%, X7R, 16 V, 1206 [3216 Metric] RoHS Compliant: Yes
Multilayer Ceramic Capacitor, 1 F, 10%, X7R, 16 V, 1206 [3216 Metric] RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1292-1206B105K160CTTR-ND | 60-1206B105K160CT | 1206B105K160CT | 1206B105K160CT | 58Y7958 |
| Product Name | Ceramic Capacitors | 1UF 16V Capacitor | Capacitors - Ceramic Capacitors | Ceramic Capacitors | Multilayer Ceramic Capacitor, 1 F, 10%, X7R, 16 V, 1206 [3216 Metric] Rohs Compliant Walsin |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | General Purpose | General Purpose; General Purpose | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF |