0.1µF ±10% 200V Ceramic Capacitor X7R 1206 (3216 Metric)
CAP CER 0.1UF 200V X7R 1206
CAP CER 0.1UF 200V X7R 1206
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT
200V 100nF X7R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
Multilayer Ceramic Capacitor, 0.1 F, 10%, X7R, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes
MLCC 0.1UF 200V X7R 1206
| DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1292-1206B104K201CTTR-ND | 1292-1206B104K201CTDKR-ND | 1206B104K201CT | 1206B104K201CT | 58Y7953 | 1206B104K201CT |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT | Multilayer Ceramic Capacitor, 0.1 F, 10%, X7R, 200 V, 1206 [3216 Metric] Rohs Compliant Walsin | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |