Walsin Technology Corp. Ceramic Capacitors 1206B104K101CT

Description
CAP CER 0.1UF 100V X7R 1206
Request a Quote Datasheet
Description
CAP CER 0.1UF 100V X7R 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1206B104K101CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1206B104K101CT-ND
Ceramic Capacitors 1292-1206B104K101CT-ND
CAP CER 0.1UF 100V X7R 1206

CAP CER 0.1UF 100V X7R 1206

Buy Now Datasheet
Ceramic Capacitors - 1292-1206B104K101CTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1206B104K101CTDKR-ND
Ceramic Capacitors 1292-1206B104K101CTDKR-ND
CAP CER 0.1UF 100V X7R 1206

CAP CER 0.1UF 100V X7R 1206

Buy Now Datasheet
Ceramic Capacitors - 1292-1206B104K101CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1206B104K101CTTR-ND
Ceramic Capacitors 1292-1206B104K101CTTR-ND
0.1µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

0.1µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
0.1UF 100V Capacitor
60-1206B104K101CT
0.1UF 100V Capacitor 60-1206B104K101CT
CAP CER 0.1UF 100V X7R 1206 Product overview: 1206B104K101CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1206B104K101CT can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 100V X7R 1206 Product overview: 1206B104K101CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1206B104K101CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT - 1206B104K101CT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT
1206B104K101CT
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT 1206B104K101CT
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT

Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT

Supplier's Site
Multilayer Ceramic Capacitor, 0.1 F, 10%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Walsin - 58Y7952 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 0.1 F, 10%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Walsin
58Y7952
Multilayer Ceramic Capacitor, 0.1 F, 10%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Walsin 58Y7952
Multilayer Ceramic Capacitor, 0.1 F, 10%, X7R, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 0.1 F, 10%, X7R, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 1206B104K101CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1206B104K101CT
Ceramic Capacitors 1206B104K101CT
MLCC 0.1UF 100V X7R 1206

MLCC 0.1UF 100V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1292-1206B104K101CT-ND 1292-1206B104K101CTDKR-ND 60-1206B104K101CT 1206B104K101CT 58Y7952 1206B104K101CT
Product Name Ceramic Capacitors Ceramic Capacitors 0.1UF 100V Capacitor Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT Multilayer Ceramic Capacitor, 0.1 F, 10%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Walsin Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11CFR45C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Aluminium Capacitors - 1701220 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers