Walsin Technology Corp. Ceramic Capacitors 1206B103J201CT

Description
10000pF ±5% 200V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
10000pF ±5% 200V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1206B103J201CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1206B103J201CTTR-ND
Ceramic Capacitors 1292-1206B103J201CTTR-ND
10000pF ±5% 200V Ceramic Capacitor X7R 1206 (3216 Metric)

10000pF ±5% 200V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 1292-1206B103J201CTTR-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
WVDC 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701135 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C434U016DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-05052500P300BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details