Walsin Technology Corp. Ceramic Capacitors 1206B102M202CT

Description
CAP CER 1000PF 2KV X7R 1206
Request a Quote Datasheet
Description
CAP CER 1000PF 2KV X7R 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1206B102M202CTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1206B102M202CTDKR-ND
Ceramic Capacitors 1292-1206B102M202CTDKR-ND
CAP CER 1000PF 2KV X7R 1206

CAP CER 1000PF 2KV X7R 1206

Buy Now Datasheet
Ceramic Capacitors - 1292-1206B102M202CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1206B102M202CTTR-ND
Ceramic Capacitors 1292-1206B102M202CTTR-ND
1000pF ±20% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)

1000pF ±20% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1206B102M202CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1206B102M202CT-ND
Ceramic Capacitors 1292-1206B102M202CT-ND
CAP CER 1000PF 2KV X7R 1206

CAP CER 1000PF 2KV X7R 1206

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1206B102M202CT - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
1206B102M202CT
Capacitors - Ceramic Capacitors 1206B102M202CT
Capacitors - Ceramic Capacitors

Capacitors - Ceramic Capacitors

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1292-1206B102M202CTDKR-ND 1292-1206B102M202CTTR-ND 1206B102M202CT
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor SMPS Filtering
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C523U040BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers