Walsin Technology Corp. Capacitors 1206B102K202

Description
2kV 1nF X7R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
Datasheet
Description
2kV 1nF X7R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors 1206B102K202
2kV 1nF X7R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

2kV 1nF X7R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
1206B102K202
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT 1206B102K202
2kV 1nF X7R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

2kV 1nF X7R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors
Product Number 1206B102K202 1206B102K202
Product Name Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Technology Film Capacitors; Multilayer Multilayer
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Configuration / Form Factor Chip Capacitor
Electrostatic Capacitors Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Film Paper Film Capacitors - 104HC3A102K2SM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers